ORION Fans DC Blower ODB9733-24HB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Request a Quote Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB9733-24HB - ORION Fans
Dallas, TX, USA
DC Blower
ODB9733-24HB
DC Blower ODB9733-24HB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet
DC Brushless Fans (BLDC) - ODB9733-24HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
ODB9733-24HB-ND
DC Brushless Fans (BLDC) ODB9733-24HB-ND
Fan Blower 24VDC Square/Rounded - 96mm L x 96mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Fan Blower 24VDC Square/Rounded - 96mm L x 96mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Blower 24V 96 X 33Mm Orion Fans - 36AJ7510 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower 24V 96 X 33Mm Orion Fans
36AJ7510
Dc Blower 24V 96 X 33Mm Orion Fans 36AJ7510
DC BLOWER - 24V 96 X 33MM

DC BLOWER - 24V 96 X 33MM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - ODB9733-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
ODB9733-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ODB9733-24HB
FAN BLOWER 96X33MM 24VDC WIRE

FAN BLOWER 96X33MM 24VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number ODB9733-24HB ODB9733-24HB-ND 36AJ7510 ODB9733-24HB
Product Name DC Blower DC Brushless Fans (BLDC) Dc Blower 24V 96 X 33Mm Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 22 SCFM (37.39 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Maximum Static Pressure 0.8200 in H2O (1.53 Torr) 1.1 in H2O (2.06 Torr)
Maximum Sound Level 50 dbA 56 dbA 56 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Fan Accessories Qualtek Electronics - 17B6469 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01805.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
3 suppliers
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details