Motor Brushless DC, Locked rotor and polarity protected, auto restart
Insulation Resistance Min. 10M at 500VDC
Life Expectancy 60,000 hours (L10)
Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Fan Blower 12VDC Square/Rounded - 96mm L x 96mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads
DC BLOWER - 12V 96 X 33MM
FAN BLOWER 96X33MM 12VDC WIRE
| ORION Fans | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | ODB9733-12HB | 1053-1700-ND | 36AJ7509 | ODB9733-12HB |
| Product Name | DC Blower | DC Brushless Fans (BLDC) | Dc Blower 12V 96 X 33Mm Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 22 SCFM (37.39 m³/hr) | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | |
| Maximum Static Pressure | 0.8200 in H2O (1.53 Torr) | 1.1 in H2O (2.06 Torr) | ||
| Maximum Sound Level | 50 dbA | 56 dbA | 56 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |