Motor Brushless DC, Locked rotor and polarity protected, auto restart
Insulation Resistance Min. 10M at 500VDC
Life Expectancy 60,000 hours (L10)
Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Fan Blower 24VDC Square/Rounded - 75mm L x 75mm H Ball 13.8 CFM (0.386m³/min) 2 Wire Leads
DC BLOWER - 24V 75 X 30MM
FAN BLOWER 75X30MM 24VDC WIRE
| ORION Fans | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | ODB7530-24HB | ODB7530-24HB-ND | 36AJ7508 | ODB7530-24HB |
| Product Name | DC Blower | DC Brushless Fans (BLDC) | Dc Blower 24V 75 X 30Mm Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 8 SCFM (13.6 m³/hr) | 13.8 SCFM (23.46 m³/hr) | 13.8 SCFM (23.46 m³/hr) | |
| Maximum Static Pressure | 0.5500 in H2O (1.03 Torr) | 0.5600 in H2O (1.05 Torr) | ||
| Maximum Sound Level | 35 dbA | 41.7 dbA | 41.7 dbA | |
| Nominal Voltage | 24 volts | 24 volts | 24 volts |