Motor Brushless DC, Locked rotor and polarity protected, auto restart
Insulation Resistance Min. 10M at 500VDC
Life Expectancy 60,000 hours (L10)
Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Features:
Blowers DC Blower, Side Inlet, 75x30mm, 12VDC, 13.8CFM, 4.32W, 41.7dBA, 3400RPM, Dual Ball Bearing, Wire Leads
| ORION Fans | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | ODB7530-12HB | 70103379 | ODB7530-12HB |
| Product Name | DC Blower | FAN, DC BLOWER, SIDE INLET | Blowers |
| Applications / Use | Pressure Blower | Product / Process Cooling | |
| Product Form | Packaged | ||
| Environment | Clean | ||
| Fan / Blower Diameter | 3.0 inch (75 mm) | ||
| Air Flow Rate | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) |