ORION Fans DC Blower ODB600PT-24MB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB600PT-24MB - ORION Fans
Dallas, TX, USA
DC Blower
ODB600PT-24MB
DC Blower ODB600PT-24MB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet
FAN, DC BLOWER, SIDE INLET, MED SPEED, 2500 RPM, 25 MAX CFM, 24V, BALL BEARING - 70103376 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC BLOWER, SIDE INLET, MED SPEED, 2500 RPM, 25 MAX CFM, 24V, BALL BEARING
70103376
FAN, DC BLOWER, SIDE INLET, MED SPEED, 2500 RPM, 25 MAX CFM, 24V, BALL BEARING 70103376
Features: Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart Insulation Resistance: Min. 10 Mω at 500 VDC Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA

Features:

  • Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart
  • Insulation Resistance: Min. 10 MΩ at 500 VDC
  • Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA
Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Blower, Single Side Inlet, 120x31mm, 24VDC, 20CFM, 4.8W, 30dBA, 1800RPM, Dual Ball Bearing, 2x Wire Leads

Blowers DC Blower, Single Side Inlet, 120x31mm, 24VDC, 20CFM, 4.8W, 30dBA, 1800RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number ODB600PT-24MB 70103376 ODB600PT-24MB
Product Name DC Blower FAN, DC BLOWER, SIDE INLET, MED SPEED, 2500 RPM, 25 MAX CFM, 24V, BALL BEARING Blowers
Applications / Use Pressure Blower Product / Process Cooling
Product Form Packaged
Environment Clean
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Centrifugal Backward Inclined -  - New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details