ORION Fans DC Blower ODB600PT-12MB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB600PT-12MB - ORION Fans
Dallas, TX, USA
DC Blower
ODB600PT-12MB
DC Blower ODB600PT-12MB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number ODB600PT-12MB
Product Name DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr)
Maximum Static Pressure 0.4700 in H2O (0.8781 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902410200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details