ORION Fans DC Blower ODB600PT-12MB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB600PT-12MB - ORION Fans
Dallas, TX, USA
DC Blower
ODB600PT-12MB
DC Blower ODB600PT-12MB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet
Sheung Wan, Hong Kong
Blowers DC Blower, Single Side Inlet, 120x31mm, 12VDC, 20CFM, 2.4W, 30dBA, 1800RPM, Dual Ball Bearing, 2x Wire Leads

Blowers DC Blower, Single Side Inlet, 120x31mm, 12VDC, 20CFM, 2.4W, 30dBA, 1800RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans - 91AH9643 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans
91AH9643
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans 91AH9643
FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:22CFM; Air Flow - m3/min:-; Noise Rating:42dB; Bearing Type:Ball Bearing RoHS Compliant: Yes

FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:22CFM; Air Flow - m3/min:-; Noise Rating:42dB; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number ODB600PT-12MB ODB600PT-12MB 91AH9643
Product Name DC Blower Blowers Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 25 SCFM (42.49 m³/hr) 22 SCFM (37.39 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
BC Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean; Dust
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details