ORION Fans DC Blower ODB600PT-12LB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB600PT-12LB - ORION Fans
Dallas, TX, USA
DC Blower
ODB600PT-12LB
DC Blower ODB600PT-12LB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans - 91AH9642 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans
91AH9642
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans 91AH9642
FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:20CFM; Air Flow - m3/min:-; Noise Rating:30dB; Bearing Type:Ball Bearing RoHS Compliant: Yes

FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:20CFM; Air Flow - m3/min:-; Noise Rating:30dB; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Blower, Single Side Inlet, 120x31mm, 12VDC, 22CFM, 5.64W, 42dBA, 2300RPM, Dual Ball Bearing, 2x Wire Leads

Blowers DC Blower, Single Side Inlet, 120x31mm, 12VDC, 22CFM, 5.64W, 42dBA, 2300RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number ODB600PT-12LB 91AH9642 ODB600PT-12LB
Product Name DC Blower Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 20 SCFM (33.99 m³/hr) 20 SCFM (33.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details