ORION Fans DC Blower ODB600PT-12HB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB600PT-12HB - ORION Fans
Dallas, TX, USA
DC Blower
ODB600PT-12HB
DC Blower ODB600PT-12HB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet
FAN, DC BLOWER, SIDE INLET, HIGH SPEED,3000 RPM, 35 MAX CFM, 12V, BALL BEARING - 70103371 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC BLOWER, SIDE INLET, HIGH SPEED,3000 RPM, 35 MAX CFM, 12V, BALL BEARING
70103371
FAN, DC BLOWER, SIDE INLET, HIGH SPEED,3000 RPM, 35 MAX CFM, 12V, BALL BEARING 70103371
Features: Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart Insulation Resistance: Min. 10 Mω at 500 VDC Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA

Features:

  • Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart
  • Insulation Resistance: Min. 10 MΩ at 500 VDC
  • Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA
Supplier's Site
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans - 91AH9641 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans
91AH9641
Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans 91AH9641
FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:30CFM; Air Flow - m3/min:-; Noise Rating:49dB; Bearing Type:Ball Bearing RoHS Compliant: Yes

FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:30CFM; Air Flow - m3/min:-; Noise Rating:49dB; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Blower, Single Side Inlet, 120x31mm, 12VDC, 30CFM, 7.2W, 49dBA, 2700RPM, Dual Ball Bearing, 2x Wire Leads

Blowers DC Blower, Single Side Inlet, 120x31mm, 12VDC, 30CFM, 7.2W, 49dBA, 2700RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number ODB600PT-12HB 70103371 91AH9641 ODB600PT-12HB
Product Name DC Blower FAN, DC BLOWER, SIDE INLET, HIGH SPEED,3000 RPM, 35 MAX CFM, 12V, BALL BEARING Fan Blower, 120Mm X 31Mm, 12Vdc; Blower Type Orion Fans Blowers
Applications / Use Pressure Blower Product / Process Cooling
Product Form Packaged
Environment Clean
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 30 SCFM (50.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Axial Fan - E66-80672 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / EC Fans
View Details