ORION Fans
DC Brushless Fans (BLDC)
ODB600-24LB
Description
DC BLOWER 24V 120X31MM
Request a Quote
Email Supplier
Datasheet
Description
DC BLOWER 24V 120X31MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
1053-ODB600-24LB-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
20 SCFM (33.99 m³/hr)
|
|
Maximum Static Pressure
|
0.3500 in H2O (0.6539 Torr)
|
|
Maximum Sound Level
|
30 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details