ORION Fans DC Brushless Fans (BLDC) ODB5115-12MB

Description
Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 3.3 CFM (0.092m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 3.3 CFM (0.092m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1679-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1679-ND
DC Brushless Fans (BLDC) 1053-1679-ND
Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 3.3 CFM (0.092m³/min) 2 Wire Leads

Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 3.3 CFM (0.092m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Blower 12V 51 X 15Mm Orion Fans - 36AJ7501 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower 12V 51 X 15Mm Orion Fans
36AJ7501
Dc Blower 12V 51 X 15Mm Orion Fans 36AJ7501
DC BLOWER - 12V 51 X 15MM

DC BLOWER - 12V 51 X 15MM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - ODB5115-12MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
ODB5115-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ODB5115-12MB
FAN BLOWER 51.11X15MM 12VDC WIRE

FAN BLOWER 51.11X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1679-ND 36AJ7501 ODB5115-12MB
Product Name DC Brushless Fans (BLDC) Dc Blower 12V 51 X 15Mm Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr) 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 24 V (Voltage) and 6.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M24BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details