ORION Fans DC Brushless Fans (BLDC) ODB5115-12HB

Description
Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 4.2 CFM (0.118m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 4.2 CFM (0.118m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1682-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1682-ND
DC Brushless Fans (BLDC) 1053-1682-ND
Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 4.2 CFM (0.118m³/min) 2 Wire Leads

Fan Blower 12VDC Rectangular/Rounded - 51.11mm L x 47.76mm H Ball 4.2 CFM (0.118m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - ODB5115-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
ODB5115-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ODB5115-12HB
FAN BLOWER 51.11X15MM 12VDC WIRE

FAN BLOWER 51.11X15MM 12VDC WIRE

Supplier's Site
Dc Blower 12V 51 X 15Mm Orion Fans - 36AJ7499 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower 12V 51 X 15Mm Orion Fans
36AJ7499
Dc Blower 12V 51 X 15Mm Orion Fans 36AJ7499
DC BLOWER - 12V 51 X 15MM

DC BLOWER - 12V 51 X 15MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1682-ND ODB5115-12HB 36AJ7499
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Blower 12V 51 X 15Mm Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr) 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.5000 in H2O (0.9342 Torr)
Maximum Sound Level 38 dbA 38 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Din Clip, With 1 4.2 Mm Hole Rohs Compliant Stego - 82K8816 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4010-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 34.97 dbA
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details