ORION Fans DC Blower ODB5009-05HB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Request a Quote Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB5009-05HB - ORION Fans
Dallas, TX, USA
DC Blower
ODB5009-05HB
DC Blower ODB5009-05HB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

DC Brushless Fans (BLDC) - ODB5009-05HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
ODB5009-05HB-ND
DC Brushless Fans (BLDC) ODB5009-05HB-ND
Fan Blower 5VDC Square - 50mm L x 50mm H Ball 3.0 CFM (0.084m³/min) 2 Wire Leads

Fan Blower 5VDC Square - 50mm L x 50mm H Ball 3.0 CFM (0.084m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Blower 5V 50 X 50 X 09Mm Orion Fans - 36AJ7498 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower 5V 50 X 50 X 09Mm Orion Fans
36AJ7498
Dc Blower 5V 50 X 50 X 09Mm Orion Fans 36AJ7498
DC BLOWER - 5V 50 X 50 X 09MM

DC BLOWER - 5V 50 X 50 X 09MM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - ODB5009-05HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
ODB5009-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ODB5009-05HB
FAN BLOWER 50X9MM BALL 5VDC WIRE

FAN BLOWER 50X9MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number ODB5009-05HB ODB5009-05HB-ND 36AJ7498 ODB5009-05HB
Product Name DC Blower DC Brushless Fans (BLDC) Dc Blower 5V 50 X 50 X 09Mm Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr) 3 SCFM (5.1 m³/hr) 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr) 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 34 dbA 34 dbA 34 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details