ORION Fans DC Blower ODB308L-12MB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB308L-12MB - ORION Fans
Dallas, TX, USA
DC Blower
ODB308L-12MB
DC Blower ODB308L-12MB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number ODB308L-12MB
Product Name DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Fan Accessories Qualtek Electronics - 94F7828 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details