ORION Fans DC Blower ODB308L-12LB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB308L-12LB - ORION Fans
Dallas, TX, USA
DC Blower
ODB308L-12LB
DC Blower ODB308L-12LB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number ODB308L-12LB
Product Name DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.0400 in H2O (0.0747 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater Stego - 48AC2613 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details