Motor Brushless DC, Locked rotor and polarity protected, auto restart
Insulation Resistance Min. 10M at 500VDC
Life Expectancy 60,000 hours (L10)
Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | ODB308L-12HB |
| Product Name | DC Blower |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15 SCFM (25.5 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 36 dbA |
| Nominal Voltage | 12 volts |