ORION Fans Fan Blower, 250Mm X 110Mm, 129.6W, 48Vdc; Blower Type Orion Fans ODB250110-48HB10A

Description
FAN BLOWER, 250MM X 110MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 250MM X 110MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 250Mm X 110Mm, 129.6W, 48Vdc; Blower Type Orion Fans - 91AH9639 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 250Mm X 110Mm, 129.6W, 48Vdc; Blower Type Orion Fans
91AH9639
Fan Blower, 250Mm X 110Mm, 129.6W, 48Vdc; Blower Type Orion Fans 91AH9639
FAN BLOWER, 250MM X 110MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 250MM X 110MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9639
Product Name Fan Blower, 250Mm X 110Mm, 129.6W, 48Vdc; Blower Type Orion Fans
Air Flow Rate 825 SCFM (1402 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9016 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2.25 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PTI-IS SERIES - Metal Inline Booster Fans - PTI-150IS 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details