ORION Fans Fan Blower, 250Mm X 110Mm, 129.6W, 24Vdc; Blower Type Orion Fans ODB250110-24HB10A

Description
FAN BLOWER, 250MM X 110MM, 129.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 250MM X 110MM, 129.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 250Mm X 110Mm, 129.6W, 24Vdc; Blower Type Orion Fans - 91AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 250Mm X 110Mm, 129.6W, 24Vdc; Blower Type Orion Fans
91AH9638
Fan Blower, 250Mm X 110Mm, 129.6W, 24Vdc; Blower Type Orion Fans 91AH9638
FAN BLOWER, 250MM X 110MM, 129.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 250MM X 110MM, 129.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:110mm; Air Flow - CFM:825CFM; Air Flow - m3/min:-; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9638
Product Name Fan Blower, 250Mm X 110Mm, 129.6W, 24Vdc; Blower Type Orion Fans
Air Flow Rate 825 SCFM (1402 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details