ORION Fans Fan Blower, 225Mm X 99Mm, 110.4W, 48Vdc; Blower Type Orion Fans ODB22599-48HB10A

Description
FAN BLOWER, 225MM X 99MM, 110.4W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 225MM X 99MM, 110.4W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 225Mm X 99Mm, 110.4W, 48Vdc; Blower Type Orion Fans - 91AH9637 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 225Mm X 99Mm, 110.4W, 48Vdc; Blower Type Orion Fans
91AH9637
Fan Blower, 225Mm X 99Mm, 110.4W, 48Vdc; Blower Type Orion Fans 91AH9637
FAN BLOWER, 225MM X 99MM, 110.4W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 225MM X 99MM, 110.4W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9637
Product Name Fan Blower, 225Mm X 99Mm, 110.4W, 48Vdc; Blower Type Orion Fans
Air Flow Rate 835 SCFM (1419 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Blower PTA9725-B - PTA9725LH24B-B - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
Axial Fan - 97AC - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / High Performance Fans
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details