ORION Fans Fan Blower, 225Mm X 99Mm, 110.4W, 24Vdc; Blower Type Orion Fans ODB22599-24HB10A

Description
FAN BLOWER, 225MM X 99MM, 110.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 225MM X 99MM, 110.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 225Mm X 99Mm, 110.4W, 24Vdc; Blower Type Orion Fans - 91AH9636 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 225Mm X 99Mm, 110.4W, 24Vdc; Blower Type Orion Fans
91AH9636
Fan Blower, 225Mm X 99Mm, 110.4W, 24Vdc; Blower Type Orion Fans 91AH9636
FAN BLOWER, 225MM X 99MM, 110.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 225MM X 99MM, 110.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:835CFM; Air Flow - m3/min:-; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9636
Product Name Fan Blower, 225Mm X 99Mm, 110.4W, 24Vdc; Blower Type Orion Fans
Air Flow Rate 835 SCFM (1419 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
Backward Curved Fan - N42-56004 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans / EC Fans
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details