ORION Fans Fan Blower, 220Mm X 71Mm, 129.6W, 48Vdc; Blower Type Orion Fans ODB22071-48HB10A

Description
FAN BLOWER, 220MM X 71MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:621CFM; Air Flow - m3/min:-; Noise Rating:69dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 220MM X 71MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:621CFM; Air Flow - m3/min:-; Noise Rating:69dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 220Mm X 71Mm, 129.6W, 48Vdc; Blower Type Orion Fans - 91AH9635 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 220Mm X 71Mm, 129.6W, 48Vdc; Blower Type Orion Fans
91AH9635
Fan Blower, 220Mm X 71Mm, 129.6W, 48Vdc; Blower Type Orion Fans 91AH9635
FAN BLOWER, 220MM X 71MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:621CFM; Air Flow - m3/min:-; Noise Rating:69dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 220MM X 71MM, 129.6W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:621CFM; Air Flow - m3/min:-; Noise Rating:69dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9635
Product Name Fan Blower, 220Mm X 71Mm, 129.6W, 48Vdc; Blower Type Orion Fans
Air Flow Rate 621 SCFM (1056 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTDD-150PWZI M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details