ORION Fans Fan Blower, 220Mm X 71Mm, 105.6W, 24Vdc; Blower Type Orion Fans ODB22071-24HB10A

Description
FAN BLOWER, 220MM X 71MM, 105.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:580CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 220MM X 71MM, 105.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:580CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 220Mm X 71Mm, 105.6W, 24Vdc; Blower Type Orion Fans - 91AH9634 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 220Mm X 71Mm, 105.6W, 24Vdc; Blower Type Orion Fans
91AH9634
Fan Blower, 220Mm X 71Mm, 105.6W, 24Vdc; Blower Type Orion Fans 91AH9634
FAN BLOWER, 220MM X 71MM, 105.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:580CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 220MM X 71MM, 105.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:580CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9634
Product Name Fan Blower, 220Mm X 71Mm, 105.6W, 24Vdc; Blower Type Orion Fans
Air Flow Rate 580 SCFM (986 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-200P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details