ORION Fans Fan Blower, 190Mm X 69Mm, 108W, 24Vdc; Blower Type Orion Fans ODB19069-24HB10A

Description
FAN BLOWER, 190MM X 69MM, 108W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:190mm; External Depth:69mm; Air Flow - CFM:395CFM; Air Flow - m3/min:-; Noise Rating:70dB; Power Rating:108WRoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 190MM X 69MM, 108W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:190mm; External Depth:69mm; Air Flow - CFM:395CFM; Air Flow - m3/min:-; Noise Rating:70dB; Power Rating:108WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 190Mm X 69Mm, 108W, 24Vdc; Blower Type Orion Fans - 91AH9632 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 190Mm X 69Mm, 108W, 24Vdc; Blower Type Orion Fans
91AH9632
Fan Blower, 190Mm X 69Mm, 108W, 24Vdc; Blower Type Orion Fans 91AH9632
FAN BLOWER, 190MM X 69MM, 108W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:190mm; External Depth:69mm; Air Flow - CFM:395CFM; Air Flow - m3/min:-; Noise Rating:70dB; Power Rating:108WRoHS Compliant: Yes

FAN BLOWER, 190MM X 69MM, 108W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:190mm; External Depth:69mm; Air Flow - CFM:395CFM; Air Flow - m3/min:-; Noise Rating:70dB; Power Rating:108WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9632
Product Name Fan Blower, 190Mm X 69Mm, 108W, 24Vdc; Blower Type Orion Fans
Air Flow Rate 395 SCFM (671 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 160 SCFM (272 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details