Fan Motorized Impellers 24VDC Round - 189.5mm Dia Ball 395.0 CFM (11.06m³/min) 4 Wire Leads
FAN IMP MTRZD 189.5X68.5MM 24VDC
DC Fans DC Motorized Impeller, 190x69mm, 24VDC, 395CFM, 108W, 70dBA, 3200RPM, Dual Ball Bearing, 4x Wire Leads, Tachometer, PWM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1796-ND | ODB19069-24HB10A | ODB19069-24HB10A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 395 SCFM (671 m³/hr) | 395 SCFM (671 m³/hr) | |
| Maximum Static Pressure | 2 in H2O (3.74 Torr) | ||
| Maximum Sound Level | 75 dbA | 75 dbA | |
| Nominal Voltage | 24 volts | 24 volts |