Fan Blower 24VDC Rectangular/Rounded - 171mm L x 182.1mm H Ball 136.0 CFM (3.81m³/min) 2 Wire Leads
FAN BLOWER 171X82MM 24VDC WIRE
DC BLOWER - 24V 182 X 171 X 82MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1777-ND | ODB182-24HB | 36AJ7497 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Blower 24V 182 X 171 X 82Mm Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 136 SCFM (231 m³/hr) | 136 SCFM (231 m³/hr) | |
| Maximum Static Pressure | 2.5 in H2O (4.67 Torr) | ||
| Maximum Sound Level | 63 dbA | 63 dbA | |
| Nominal Voltage | 24 volts | 24 volts |