Fan Motorized Impellers 48VDC Round - 175mm Dia Ball 298.0 CFM (8.34m³/min) 4 Wire Leads
FAN IMP MTRZD 175X67MM 48VDC
DC Fans DC Motorized Impeller, 175x67mm, 48VDC, 338CFM, 52.8W, 64dBA, 3000RPM, Dual Ball Bearing, 4x Wire Leads, Tachometer, PWM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1795-ND | ODB17567-48HB10A | ODB17567-48HB10A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 298 SCFM (507 m³/hr) | 298 SCFM (507 m³/hr) | |
| Maximum Static Pressure | 1.38 in H2O (2.58 Torr) | ||
| Maximum Sound Level | 64 dbA | 64 dbA | |
| Nominal Voltage | 48 volts | 48 volts |