ORION Fans Fan Blower, 175Mm X 67Mm, 50.4W, 24Vdc; Blower Type Orion Fans ODB17567-24HB10A

Description
FAN BLOWER, 175MM X 67MM, 50.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 175MM X 67MM, 50.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 175Mm X 67Mm, 50.4W, 24Vdc; Blower Type Orion Fans - 91AH9630 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 175Mm X 67Mm, 50.4W, 24Vdc; Blower Type Orion Fans
91AH9630
Fan Blower, 175Mm X 67Mm, 50.4W, 24Vdc; Blower Type Orion Fans 91AH9630
FAN BLOWER, 175MM X 67MM, 50.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 175MM X 67MM, 50.4W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9630
Product Name Fan Blower, 175Mm X 67Mm, 50.4W, 24Vdc; Blower Type Orion Fans
Air Flow Rate 338 SCFM (575 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 9 SCFM (15 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details