ORION Fans Fan Blower, 133Mm X 91Mm, 60W, 48Vdc; Blower Type Orion Fans ODB13391-48HB10A

Description
FAN BLOWER, 133MM X 91MM, 60W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; Power Rating:60W RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 133MM X 91MM, 60W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; Power Rating:60W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 133Mm X 91Mm, 60W, 48Vdc; Blower Type Orion Fans - 91AH9628 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 133Mm X 91Mm, 60W, 48Vdc; Blower Type Orion Fans
91AH9628
Fan Blower, 133Mm X 91Mm, 60W, 48Vdc; Blower Type Orion Fans 91AH9628
FAN BLOWER, 133MM X 91MM, 60W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; Power Rating:60W RoHS Compliant: Yes

FAN BLOWER, 133MM X 91MM, 60W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; Power Rating:60W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9628
Product Name Fan Blower, 133Mm X 91Mm, 60W, 48Vdc; Blower Type Orion Fans
Air Flow Rate 326 SCFM (554 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 275203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details