ORION Fans Fan Blower, 133Mm X 91Mm, 63.6W, 24Vdc; Blower Type Orion Fans ODB13391-24HB10A

Description
FAN BLOWER, 133MM X 91MM, 63.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes
Description
FAN BLOWER, 133MM X 91MM, 63.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Blower, part number ODB13391-24HB10A, features a size of 133mm x 91mm and operates at a rated voltage of 24V DC with a power consumption of 63.6W. It utilizes a brushless DC motor that is electronically protected and features a dual ball bearing system for enhanced reliability. The blower is constructed from die-cast aluminum for the frame and PBT plastic for the impeller, ensuring durability. This model delivers an airflow of 326 CFM at a rated speed of 4600 RPM, with a maximum static pressure of 1.9 inches H,ÇÇO. The noise level is rated at 68 dB, which may be a consideration for applications sensitive to sound. The operating temperature range is from -10°C to +60°C, while it can be stored in temperatures between -40°C and +75°C. The product has a life expectancy of 50,000 hours at 25°C. The blower is equipped with 4 lead wires of 20 AWG, and it supports PWM control with a frequency range of 100Hz to 100KHz. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Fan Blower, part number ODB13391-24HB10A, features a size of 133mm x 91mm and operates at a rated voltage of 24V DC with a power consumption of 63.6W. It utilizes a brushless DC motor that is electronically protected and features a dual ball bearing system for enhanced reliability. The blower is constructed from die-cast aluminum for the frame and PBT plastic for the impeller, ensuring durability. This model delivers an airflow of 326 CFM at a rated speed of 4600 RPM, with a maximum static pressure of 1.9 inches H,ÇÇO. The noise level is rated at 68 dB, which may be a consideration for applications sensitive to sound. The operating temperature range is from -10°C to +60°C, while it can be stored in temperatures between -40°C and +75°C. The product has a life expectancy of 50,000 hours at 25°C. The blower is equipped with 4 lead wires of 20 AWG, and it supports PWM control with a frequency range of 100Hz to 100KHz. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 133Mm X 91Mm, 63.6W, 24Vdc; Blower Type Orion Fans - 91AH9627 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 133Mm X 91Mm, 63.6W, 24Vdc; Blower Type Orion Fans
91AH9627
Fan Blower, 133Mm X 91Mm, 63.6W, 24Vdc; Blower Type Orion Fans 91AH9627
FAN BLOWER, 133MM X 91MM, 63.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 133MM X 91MM, 63.6W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:326CFM; Air Flow - m3/min:-; Noise Rating:68dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9627
Product Name Fan Blower, 133Mm X 91Mm, 63.6W, 24Vdc; Blower Type Orion Fans
Air Flow Rate 326 SCFM (554 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Extractor Fans - 8840966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details