Fan Blower 24VDC Square/Rounded - 120mm L x 120mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads
DC BLOWER - 24V 120 X 32MM
FAN BLOWER 120X32MM 24VDC WIRE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | ODB1232-24LB-ND | 36AJ7492 | ODB1232-24LB |
| Product Name | DC Brushless Fans (BLDC) | Dc Blower 24V 120 X 32Mm Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) | 25 SCFM (42.49 m³/hr) | |
| Maximum Static Pressure | 0.6600 in H2O (1.23 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 24 volts | 24 volts |