Fan Blower 24VDC Square/Rounded - 120mm L x 120mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads
FAN BLOWER 120X32MM 24VDC WIRE
DC BLOWER - 24V 120 X 32MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | ODB1232-24HB-ND | ODB1232-24HB | 36AJ7490 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Blower 24V 120 X 32Mm Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | |
| Maximum Static Pressure | 0.9200 in H2O (1.72 Torr) | ||
| Maximum Sound Level | 55 dbA | 55 dbA | |
| Nominal Voltage | 24 volts | 24 volts |