ORION Fans DC Brushless Fans (BLDC) OD9238-48MBIP68

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD9238-48MBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD9238-48MBIP68-ND
DC Brushless Fans (BLDC) OD9238-48MBIP68-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7835 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7835
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7835
AXIAL FAN, BALL BEARING, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:53.7dBA; Power Rating:9.6W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:53.7dBA; Power Rating:9.6W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x38mm, 48VDC, 87.36CFM, 9.6W, 0.2A, 53dBA, 3500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 92x38mm, 48VDC, 87.36CFM, 9.6W, 0.2A, 53dBA, 3500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9238-48MBIP68-ND 36AJ7835 OD9238-48MBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 87.4 SCFM (149 m³/hr) 89 SCFM (151 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.39 SCFM (103 m³/hr)
Maximum Sound Level 41 dbA
View Details
Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
6015-9 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details