FAN AXIAL 92.5X38MM 48VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD9238-48MB-VXC01A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 118 SCFM (201 m³/hr) |
| Maximum Sound Level | 55 dbA |
| Nominal Voltage | 48 volts |