ORION Fans OD9238 Series OD9238-48LBVXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD9238 Series - OD9238-48LBVXC - ORION Fans
Dallas, TX, USA
OD9238 Series
OD9238-48LBVXC
OD9238 Series OD9238-48LBVXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
FAN DC 92x38 48V 108cfm, vane axial - OD9238-48LBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 48V 108cfm, vane axial
OD9238-48LBVXC
FAN DC 92x38 48V 108cfm, vane axial OD9238-48LBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9238-48LBVXC OD9238-48LBVXC
Product Name OD9238 Series FAN DC 92x38 48V 108cfm, vane axial
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Static Pressure 0.5000 in H2O (0.9342 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.31 to ? in H2O (2.44 to ? Torr)
Maximum Sound Level 61.07 dbA
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details