FAN AXIAL 92.5X38MM 48VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD9238-48LB-VXC10A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 108 SCFM (184 m³/hr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 48 volts |