ORION Fans DC Brushless Fans (BLDC) OD9238-48HHBVXE

Description
FAN AXIAL 92X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-48HHBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-48HHBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-48HHBVXE-ND
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 7950Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans - 47AK3003 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 7950Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans
47AK3003
Dc Fan, Ball, 92Mm, 7950Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans 47AK3003
DC FAN, BALL, 92MM, 7950RPM, 48V, 0.9A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.5CFM; Noise Rating:72.3dBA; Power Rating:44.3W

DC FAN, BALL, 92MM, 7950RPM, 48V, 0.9A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.5CFM; Noise Rating:72.3dBA; Power Rating:44.3W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-48HHBVXE-ND 47AK3003
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 7950Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 168 SCFM (285 m³/hr) 168 SCFM (285 m³/hr)
Maximum Static Pressure 1.9 in H2O (3.55 Torr)
Maximum Sound Level 72.3 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
6038-5 Series 24 V (Voltage) and 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
Fan Power Cord, 24, 125V; For Use With Qualtek Electronics - 87F3910 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details