ORION Fans DC Brushless Fans (BLDC) OD9238-48HBVXE

Description
FAN AXIAL 92X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-48HBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-48HBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-48HBVXE-ND
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 7000Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans - 47AK3002 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 7000Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans
47AK3002
Dc Fan, Ball, 92Mm, 7000Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans 47AK3002
DC FAN, BALL, 92MM, 7000RPM, 48V, 0.6A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.2CFM; Noise Rating:67.1dBA; Power Rating:30W; IP Rating:

DC FAN, BALL, 92MM, 7000RPM, 48V, 0.6A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.2CFM; Noise Rating:67.1dBA; Power Rating:30W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-48HBVXE-ND 47AK3002
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 7000Rpm, 48V, 0.6A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr)
Maximum Static Pressure 1.4 in H2O (2.62 Torr)
Maximum Sound Level 67.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010CBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers