The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Fan Tubeaxial 48VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 2 Wire Leads
AXIAL FAN, 125CFM, 61.2DB, 16.8W, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:125CFM; Noise Rating:61.2dBA; Power Rating:16.8W RoHS Compliant: Yes
DC Fans DC Fan, High Static Pressure, Vaneaxial, 92x38mm, 48VDC, 135CFM, 17W, 58dBA, 5400RPM, Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 92.5X38MM 48VDC WIRE
| ORION Fans | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9238-48HBVXC | 1053-1290-ND | 89AH2646 | OD9238-48HBVXC | OD9238-48HBVXC | OD9238-48HBVXC |
| Product Name | OD9238 Series | DC Brushless Fans (BLDC) | Axial Fan, 125Cfm, 61.2Db, 16.8W, 48Vdc; Supply Voltage Vdc Orion Fans | DC Fans | FAN DC 92x38 48V 135cfm, vane axial | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | 125 SCFM (212 m³/hr) | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | |
| Maximum Static Pressure | 0.7400 in H2O (1.38 Torr) | 0.7400 in H2O (1.38 Torr) | ||||
| Maximum Sound Level | 58 dbA | 58 dbA | 58 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts | 48 volts |