ORION Fans DC Brushless Fans (BLDC) OD9238-48HBIP68

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1871-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1871-ND
DC Brushless Fans (BLDC) 1053-1871-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 100Cfm, 56Db, 12W, 48V; Supply Voltage Vdc Orion Fans - 89AH2645 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 100Cfm, 56Db, 12W, 48V; Supply Voltage Vdc Orion Fans
89AH2645
Axial Fan, Ball, 100Cfm, 56Db, 12W, 48V; Supply Voltage Vdc Orion Fans 89AH2645
AXIAL FAN, BALL, 100CFM, 56DB, 12W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dBA; Power Rating:12W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 100CFM, 56DB, 12W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dBA; Power Rating:12W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x38mm, 48VDC, 92.28CFM, 12W, 0.25A, 56dBA, 4000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 92x38mm, 48VDC, 92.28CFM, 12W, 0.25A, 56dBA, 4000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1871-ND 89AH2645 OD9238-48HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 100Cfm, 56Db, 12W, 48V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
40x40x10mm, 5 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
4 suppliers
Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details