Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 118.0 CFM (3.30m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1053-OD9238-24MBVXC10A-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 118 SCFM (201 m³/hr) |
| Maximum Static Pressure | 0.5900 in H2O (1.1 Torr) |
| Maximum Sound Level | 55 dbA |
| Nominal Voltage | 24 volts |