ORION Fans DC Brushless Fans (BLDC) OD9238-24MBIP68

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD9238-24MBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD9238-24MBIP68-ND
DC Brushless Fans (BLDC) OD9238-24MBIP68-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 87.4 CFM (2.45m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7831 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7831
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7831
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:53.7dBA; Power Rating:7.2W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:53.7dBA; Power Rating:7.2W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x38mm, 24VDC, 87.36CFM, 7.2W, 0.3A, 53dBA, 4000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 92x38mm, 24VDC, 87.36CFM, 7.2W, 0.3A, 53dBA, 4000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9238-24MBIP68-ND 36AJ7831 OD9238-24MBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 87.4 SCFM (149 m³/hr) 89 SCFM (151 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - E68-56216 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8400 SCFM (14278 m³/hr)
Maximum Sound Level 84 dbA
View Details