ORION Fans OD9238 Series OD9238-24LBVXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD9238 Series - OD9238-24LBVXC - ORION Fans
Dallas, TX, USA
OD9238 Series
OD9238-24LBVXC
OD9238 Series OD9238-24LBVXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
FAN DC 92x38 24V 108cfm, vane axial - OD9238-24LBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 24V 108cfm, vane axial
OD9238-24LBVXC
FAN DC 92x38 24V 108cfm, vane axial OD9238-24LBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9238-24LBVXC OD9238-24LBVXC
Product Name OD9238 Series FAN DC 92x38 24V 108cfm, vane axial
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Static Pressure 0.5000 in H2O (0.9342 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
60x60x25mm, 5 VDC, 23.366 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan - FAD1-06025BBHW1B-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details