Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 76.5 CFM (2.14m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:50.2dBA; Power Rating:4.8W; IP Rating:IP68 RoHS Compliant: Yes
DC Fans DC Axial Fan, 92x38mm, 24VDC, 76.5CFM, 4.8W, 0.2A, 50dBA, 5000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9238-24LBIP68-ND | 36AJ7830 | OD9238-24LBIP68 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 76.5 SCFM (130 m³/hr) | 78 SCFM (133 m³/hr) | |
| Maximum Static Pressure | 0.4200 in H2O (0.7847 Torr) | ||
| Maximum Sound Level | 50 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |