ORION Fans DC Brushless Fans (BLDC) OD9238-24HHBVXE

Description
FAN AXIAL 92X38MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-24HHBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-24HHBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-24HHBVXE-ND
FAN AXIAL 92X38MM 24VDC WIRE

FAN AXIAL 92X38MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 7950Rpm, 24V, 1.65A; Supply Voltage Vdc Orion Fans - 47AK3000 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 7950Rpm, 24V, 1.65A; Supply Voltage Vdc Orion Fans
47AK3000
Dc Fan, Ball, 92Mm, 7950Rpm, 24V, 1.65A; Supply Voltage Vdc Orion Fans 47AK3000
DC FAN, BALL, 92MM, 7950RPM, 24V, 1.65A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.5CFM; Noise Rating:72.3dBA; Power Rating:40.1W

DC FAN, BALL, 92MM, 7950RPM, 24V, 1.65A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.5CFM; Noise Rating:72.3dBA; Power Rating:40.1W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-24HHBVXE-ND 47AK3000
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 7950Rpm, 24V, 1.65A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 168 SCFM (285 m³/hr) 168 SCFM (285 m³/hr)
Maximum Static Pressure 1.9 in H2O (3.55 Torr)
Maximum Sound Level 72.3 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
4015-5 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06020BSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.7 SCFM (18.19 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers