Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 109.2 CFM (3.06m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 92x38mm, 24VDC, 109.2CFM, 10.8W, 0.45A, 58dBA, 5000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:58.3dBA; Power Rating:10.8W; IP Rating:IP68RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9238-24HHBIP68-ND | OD9238-24HHBIP68 | 36AJ7829 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 109 SCFM (186 m³/hr) | 110 SCFM (187 m³/hr) | |
| Maximum Static Pressure | 0.8600 in H2O (1.61 Torr) | ||
| Maximum Sound Level | 58 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |