ORION Fans DC Brushless Fans (BLDC) OD9238-24HBVXE

Description
FAN AXIAL 92X38MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-24HBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-24HBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-24HBVXE-ND
FAN AXIAL 92X38MM 24VDC WIRE

FAN AXIAL 92X38MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 7000Rpm, 24V, 1.1A; Supply Voltage Vdc Orion Fans - 47AK2999 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 7000Rpm, 24V, 1.1A; Supply Voltage Vdc Orion Fans
47AK2999
Dc Fan, Ball, 92Mm, 7000Rpm, 24V, 1.1A; Supply Voltage Vdc Orion Fans 47AK2999
DC FAN, BALL, 92MM, 7000RPM, 24V, 1.1A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.2CFM; Noise Rating:67.1dBA; Power Rating:28W; IP Rating:

DC FAN, BALL, 92MM, 7000RPM, 24V, 1.1A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.2CFM; Noise Rating:67.1dBA; Power Rating:28W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-24HBVXE-ND 47AK2999
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 7000Rpm, 24V, 1.1A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr)
Maximum Static Pressure 1.4 in H2O (2.62 Torr)
Maximum Sound Level 67.1 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
DC Fans - FAD1-04020CSAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details