Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 4 Wire Leads
DC AXIAL FAN, BALL, 125CFM, 0.95A, 24V ROHS COMPLIANT: YES
FAN AXIAL 92.5X38MM 24VDC WIRE
DC Fans DC Fan, High Pressure, Vaneaxial, 92x38mm, 24VDC, 135CFM, Ball Bearing, 2x Wire Leads UL1007 AWG24 290mm, Tachometer, PWM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1288-ND | 51AK1784 | OD9238-24HBVXC10A | OD9238-24HBVXC10A |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 125Cfm, 0.95A, 24V Rohs Compliant Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | ||
| Maximum Static Pressure | 0.7400 in H2O (1.38 Torr) | |||
| Maximum Sound Level | 58 dbA | 58 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |