ORION Fans DC Brushless Fans (BLDC) OD9238-24HBIP69K

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-24HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-24HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD9238-24HBIP69K-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 100Cfm, 0.4A, 24V; Supply Voltage Vdc Orion Fans - 45AJ0140 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 100Cfm, 0.4A, 24V; Supply Voltage Vdc Orion Fans
45AJ0140
Dc Axial Fan, Ball, 100Cfm, 0.4A, 24V; Supply Voltage Vdc Orion Fans 45AJ0140
DC AXIAL FAN, BALL, 100CFM, 0.4A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dB; Power Rating:9.6W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 100CFM, 0.4A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dB; Power Rating:9.6W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-24HBIP69K-ND 45AJ0140
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 100Cfm, 0.4A, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Light Strip, Led, 100-240Vac, Magnet; Power Rating Stego - 01X0589 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Power 5 watts
View Details
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details
Axial Fans - 1444124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Blower/Fan Type Axial Fan
View Details