ORION Fans DC Brushless Fans (BLDC) OD9238-24HBIP68

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1854-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1854-ND
DC Brushless Fans (BLDC) 1053-1854-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 100Cfm, 56Db, 9.6W, 24V; Supply Voltage Vdc Orion Fans - 89AH2643 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 100Cfm, 56Db, 9.6W, 24V; Supply Voltage Vdc Orion Fans
89AH2643
Axial Fan, Ball, 100Cfm, 56Db, 9.6W, 24V; Supply Voltage Vdc Orion Fans 89AH2643
AXIAL FAN, BALL, 100CFM, 56DB, 9.6W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dBA; Power Rating:9.6W RoHS Compliant: Yes

AXIAL FAN, BALL, 100CFM, 56DB, 9.6W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dBA; Power Rating:9.6W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x38mm, 24VDC, 92.28CFM, 9.6W, 0.48A, 56dBA, 4500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 92x38mm, 24VDC, 92.28CFM, 9.6W, 0.48A, 56dBA, 4500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1854-ND 89AH2643 OD9238-24HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 100Cfm, 56Db, 9.6W, 24V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Nominal Voltage 24 volts
View Details
6026-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details
Fan Accessories Qualtek Electronics - 94F7838 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details