ORION Fans DC Brushless Fans (BLDC) OD9238-12MBVXE

Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-12MBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-12MBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-12MBVXE-ND
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 5975Rpm, 12V, 2A; Supply Voltage Vdc Orion Fans - 47AK2998 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 5975Rpm, 12V, 2A; Supply Voltage Vdc Orion Fans
47AK2998
Dc Fan, Ball, 92Mm, 5975Rpm, 12V, 2A; Supply Voltage Vdc Orion Fans 47AK2998
DC FAN, BALL, 92MM, 5975RPM, 12V, 2A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124.8CFM; Noise Rating:64.1dBA; Power Rating:24.2W; IP Rating:

DC FAN, BALL, 92MM, 5975RPM, 12V, 2A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124.8CFM; Noise Rating:64.1dBA; Power Rating:24.2W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-12MBVXE-ND 47AK2998
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 5975Rpm, 12V, 2A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 125 SCFM (212 m³/hr) 125 SCFM (212 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 64.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.66 SCFM (40.22 m³/hr)
Nominal Voltage 230 volts
View Details
6038-5 Series 48 V (Voltage) and 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
Fan Accessories Qualtek Electronics - 99F3206 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125XS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 199 SCFM (339 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details